Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2716094002,
4-1192012-6 |
Fluid Type | Antifreeze, Hydraulic Fluid, Battery Acid, Lubricating Oil, Gasoline, Water, Diesel Fuel |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | White |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | .65mm, .0255in |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Recovered Inside Diameter (Max) | .189in, 4.8mm |
Expanded Inside Diameter (Min) | .374in, 9.5mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Flammability | Non-Flame-Retardant |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 65°C |
Heat Shrink Tubing & Sleeves LSTT-9.5-9-SP | Sager |
Where can I find additional details, specifications and documents for a 2716094002?
Additional datasheets, footprints and schematics for 2716094002 are listed on our Part Details page. You can also find images and similar parts to 2716094002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2716094002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2716094002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2716094002 fall under?
The 2716094002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2716094002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2716094002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2716094002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2716094002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2716094002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2716094002 often in real-time on the comparison pages.
What if I can't find stock of 2716094002?
You can fill out our help required form which you can use to request a quote for 2716094002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.