2711XG 1.0 Optoelectronics, LEDs & Displays by Visualux

FILTER 105X35MM NEUTRAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.98

Distributor Stock
Logo for Farnell
Farnell
from US$5.98
159
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.23
159
in stock
Buy Now
Logo for element14
element14
from US$10.29
159
in stock
Buy Now

Specifications

Product Range -
Colour Neutral
External Depth 1mm
External Length / Height 105mm
External Width 35mm

Alternative Descriptions

Filter, 105X35Mm, Neutral | Newark Electronics
FILTER, 105X35MM, NEUTRAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2711XG 1.0?

Additional datasheets, footprints and schematics for 2711XG 1.0 are listed on our Part Details page. You can also find images and similar parts to 2711XG 1.0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2711XG 1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2711XG 1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2711XG 1.0 fall under?

The 2711XG 1.0 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2711XG 1.0 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2711XG 1.0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2711XG 1.0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2711XG 1.0 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2711XG 1.0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2711XG 1.0 often in real-time on the comparison pages.

What if I can't find stock of 2711XG 1.0?

You can fill out our help required form which you can use to request a quote for 2711XG 1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay