Prices starting from US$3.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$25.25 |
2
|
Buy Now | |
Newark Electronics | US$26.99 |
2,630
|
Buy Now | |
element14 | US$6.84 |
146
|
Buy Now | |
Farnell | US$10.35 |
146
|
Buy Now | |
Transfer Multisort Elektronik | US$3.62 |
76
|
Buy Now | |
RS Americas | US$31.41 |
6
|
Buy Now | |
Distrelec | US$22.45 |
5
|
Buy Now | |
Rapid Electronics | US$6.14 |
-
|
Buy Now | |
Jameco Electronics | US$24.95 |
-
|
Buy Now | |
Carlton-Bates | US$59.88 |
-
|
Buy Now | |
Sager | US$100.41 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
External Height - Imperial | 71" |
---|---|
External Height - Metric | 18mm |
External Diameter - Imperial | 0.24" |
External Diameter - Metric | 6mm |
External Width - Imperial | 0.24" |
External Width - Metric | 6mm |
Handle Material | Steel |
Handle Type | Round |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 30kg |
Colour | Chrome |
External Length / Height | 40mm |
External Width | 6mm |
Fixing Centres | 30mm |
Height | 28mm |
Material | Steel |
Overall Height | 28mm |
Overall Width | 6mm |
Thread Size | M3 |
HANDLE, ROUND, 30MM | element14 |
Handle | Transfer Multisort Elektronik |
Mentor 270.8 Chrome Plated Steel Bow-Type Handle 30mm | Rapid Electronics |
Accessory Type | Test Lead Holder 9 Slots Blue |
---|---|
For Use With | Pomona Probes & Test Leads |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Colour | Blue |
External Diameter | 11.43mm |
Test Lead Storage Rack | Newark Electronics |
Pomona Laboratory Cable Holder Blue, 279.4mm, Cold Rolled Steel | Distrelec |
Blue standard test lead rack,9 slots | RS |
Pomona 2708 9-Slot Test Lead Rack Holder 11.43mm Color Blue | Jameco Electronics |
Where can I find additional details, specifications and documents for a 270.8?
Additional datasheets, footprints and schematics for 270.8 are listed on our Part Details page. You can also find images and similar parts to 270.8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 270.8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 270.8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 270.8 fall under?
The 270.8 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 270.8 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 270.8 you can contact the distributor directly for product support, shipping queries etc.
Is the 270.8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 270.8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 270.8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 270.8 often in real-time on the comparison pages.
What if I can't find stock of 270.8?
You can fill out our help required form which you can use to request a quote for 270.8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.