Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.90
|
No stock
|
Buy Now | |
Conrad
from US$6.76
|
841
in stock
|
Buy Now | |
Distrelec
from US$9.40
|
307
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
115
in stock
|
Buy Now | |
RS Americas
from US$7.68
|
101
in stock
|
Buy Now | |
Carlton-Bates
from US$56.06
|
6
in stock
|
Buy Now | |
RS
from US$13.52
|
-
|
Buy Now | |
Newark Electronics
from US$58.52
|
-
|
Buy Now | |
Rapid Electronics
from US$11.74
|
-
|
Buy Now | |
element14
from US$5.75
|
-
|
Buy Now | |
Sager
from US$54.75
|
-
|
Buy Now | |
Heilind Electronics
-
|
-
|
Buy Now | |
Heilind Electronics Asia
-
|
-
|
Buy Now | |
Heilind Electronics Europe
-
|
-
|
Buy Now |
External Height - Imperial | 1.26" |
---|---|
External Height - Metric | 32mm |
External Diameter - Imperial | 0.31" |
External Diameter - Metric | 8mm |
External Width - Imperial | 0.31" |
External Width - Metric | 8mm |
Handle Material | Steel |
Handle Type | Round |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 40kg |
Colour | Chrome |
External Width | 8mm |
Fixing Centres | 88mm |
Height | 100mm |
Material | Steel |
Overall Height | 100mm |
Overall Width | 8mm |
Thread Size | M4 |
Additional technical information: Screw size: M4/M5. | Conrad |
Mentor Bow handle, steel 88 mm 88mm Chrome-Plated Steel Chrome | Distrelec |
Bow handle/steel 88mm | RS |
Mentor 270.2 Chrome Plated Steel Bow-Type Handle 88mm | Rapid Electronics |
HANDLE, ROUND, CHROME, 88MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector EMT 2Pc 1/2" Die Cast Zinc | RACO 2702 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cross Referenced to MOLEX - Part: MOL130102-0246 | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Connector, Cord | Carlton-Bates |
1-1/4In Str Lt Cordconn .89-1.09Nyl Rohs Compliant: Yes |Abb Thomas & Betts 2702 | Newark Electronics |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 270.2?
Additional datasheets, footprints and schematics for 270.2 are listed on our Part Details page. You can also find images and similar parts to 270.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 270.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 270.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 270.2 fall under?
The 270.2 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 270.2 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 270.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 270.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 270.2 have stock available?
Authorised distributors including Conrad, Distrelec, Transfer Multisort Elektronik, RS Americas and Carlton-Bates have stock available or on a lead time for 270.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 270.2 often in real-time on the comparison pages.
What if I can't find stock of 270.2?
You can fill out our help required form which you can use to request a quote for 270.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.