Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.23
|
No stock
|
Buy Now | |
RS Americas
from US$0.10
|
3,221
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
1,659
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
387
in stock
|
Buy Now | |
Rapid Electronics
from US$10.11
|
43
in stock
|
Buy Now | |
Carlton-Bates
from US$102.80
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$37.53
|
8
in stock
|
Buy Now | |
Avnet America
from US$34.86
|
-
|
Buy Now | |
Sager
from US$100.41
|
-
|
Buy Now |
External Height - Imperial | 8.43" |
---|---|
External Height - Metric | 214mm |
External Diameter - Imperial | 0.39" |
External Diameter - Metric | 10mm |
External Width - Imperial | 0.39" |
External Width - Metric | 10mm |
Handle Material | Steel |
Handle Type | Round |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 100kg |
Colour | Chrome |
External Length / Height | 214mm |
External Width | 10mm |
Fixing Centres | 200mm |
Height | 214mm |
Material | Steel |
Overall Height | 43mm |
Overall Width | 10mm |
Thread Size | M5 |
Mentor 270.7 Chrome Plated Steel Bow-Type Handle 200mm | Rapid Electronics |
HANDLE, ROUND, 200MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Conn Nema L2-20 20A/250V |Molex 2707 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 270.7?
Additional datasheets, footprints and schematics for 270.7 are listed on our Part Details page. You can also find images and similar parts to 270.7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 270.7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 270.7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 270.7 fall under?
The 270.7 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 270.7 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 270.7 you can contact the distributor directly for product support, shipping queries etc.
Is the 270.7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 270.7 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Carlton-Bates have stock available or on a lead time for 270.7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 270.7 often in real-time on the comparison pages.
What if I can't find stock of 270.7?
You can fill out our help required form which you can use to request a quote for 270.7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.