Status: | Unknown |
---|---|
Series: | BUZZ Series |
RoHS: | Unknown |
Prices starting from US$16.97
Connector A | USB Type A Plug |
---|---|
Connector B | Lightning Connector Micro USB Type B Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
USB Standard | USB 2.0 |
Jacket Colour | White |
Electronic Marking | - |
Product Range | BUZZ Series |
SVHC | No SVHC (20-Jun-2016) |
USB CORD, 2.0 A-LIGHT CONN/MICRO B PLUG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Edge Light Panel Ind. Rohs Compliant: Yes |Dialight 270-0212 | Newark Electronics |
Lamp Lenses EDGE LIGHT PANEL IND | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2.700212?
Additional datasheets, footprints and schematics for 2.700212 are listed on our Part Details page. You can also find images and similar parts to 2.700212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2.700212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2.700212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2.700212 fall under?
The 2.700212 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 2.700212 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2.700212 you can contact the distributor directly for product support, shipping queries etc.
Is the 2.700212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2.700212 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Carlton-Bates and Farnell have stock available or on a lead time for 2.700212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2.700212 often in real-time on the comparison pages.
What if I can't find stock of 2.700212?
You can fill out our help required form which you can use to request a quote for 2.700212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.