Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC/DC Current, AC/DC Voltage, Resistance |
---|---|
No. of Digits | 3.5 |
DMM Response Type | True RMS |
Display Count | 3200 |
Range Selection | Auto, Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 27 YEL?
Additional datasheets, footprints and schematics for 27 YEL are listed on our Part Details page. You can also find images and similar parts to 27 YEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27 YEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27 YEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27 YEL fall under?
The 27 YEL is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 27 YEL when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27 YEL you can contact the distributor directly for product support, shipping queries etc.
Is the 27 YEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27 YEL have stock available?
There is no stock from authorised distributors for 27 YEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27 YEL often in real-time on the comparison pages.
What if I can't find stock of 27 YEL?
You can fill out our help required form which you can use to request a quote for 27 YEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.