Status: | Unknown |
---|---|
Series: | 279 Series |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Clamp |
Rated Current | 18A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | 279 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Width | 4mm |
Pitch Spacing | 4mm |
Voltage Rating VAC | 800V |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.08mm² |
Working Voltage | 800V |
WAGO 279-101 2 Conductor Through Terminal Block Grey AWG28-16 | Rapid Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 16AWG | element14 |
DIN-rail Terminal Block CAGE CLAMP 2-cond. 1,5mm2 18A 1P Grey | SOS electronic |
2-Conductor Through Terminal Block |Wago 279-101 | Newark Electronics |
Where can I find additional details, specifications and documents for a 279-101?
Additional datasheets, footprints and schematics for 279-101 are listed on our Part Details page. You can also find images and similar parts to 279-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 279-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 279-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 279-101 fall under?
The 279-101 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 279-101 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 279-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 279-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 279-101 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, SOS electronic and Newark Electronics have stock available or on a lead time for 279-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 279-101 often in real-time on the comparison pages.
What if I can't find stock of 279-101?
You can fill out our help required form which you can use to request a quote for 279-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.