Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Video Connector A | Stereo Receptacle - 3.5mm |
---|---|
Audio Video Connector B | Mono Plug - 3.5mm |
Product Range | - |
Connector Body Material | Plastic Body |
Connector Type | Adaptor In-Line |
Adapter, Stereo Receptacle To Mono Plug | Newark Electronics |
ADAPTER, STEREO RECEPTACLE TO MONO PLUG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 27-320?
Additional datasheets, footprints and schematics for 27-320 are listed on our Part Details page. You can also find images and similar parts to 27-320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27-320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27-320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27-320 fall under?
The 27-320 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 27-320 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27-320 you can contact the distributor directly for product support, shipping queries etc.
Is the 27-320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27-320 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 27-320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27-320 often in real-time on the comparison pages.
What if I can't find stock of 27-320?
You can fill out our help required form which you can use to request a quote for 27-320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.