27-09-1-TGG Connectors by Multicomp

RF COAXIAL MCX RIGHT ANGLE JACK 50OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.01

Distributor Stock
Logo for Farnell
Farnell
from US$4.01
No stock
Buy Now

Specifications

Connector Type MCX Coaxial
Connector Body Style Right Angle Jack
Coaxial Termination Solder
Impedance 50ohm
Coaxial Cable Types -
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
Frequency Max 6GHz
Connector Mounting PCB Mount
Product Range -
SVHC No SVHC (15-Jan-2018)
Centre Contact Resistance 5mohm
Connector Mounting Orientation PCB
Contact Resistance 1mohm
Dielectric Material PTFE/PFA
Insulation Resistance 1000Mohm
Material Brass
No. of Mating Cycles 500
Operating Frequency Max 6GHz
Operating Temperature Max 155°C
Termination Method Solder
Voltage Rating VAC 335V
Withstand Voltage 1000V
Working Voltage 335V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 27-09-1-TGG?

Additional datasheets, footprints and schematics for 27-09-1-TGG are listed on our Part Details page. You can also find images and similar parts to 27-09-1-TGG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 27-09-1-TGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27-09-1-TGG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 27-09-1-TGG fall under?

The 27-09-1-TGG is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 27-09-1-TGG when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 27-09-1-TGG you can contact the distributor directly for product support, shipping queries etc.

Is the 27-09-1-TGG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 27-09-1-TGG have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 27-09-1-TGG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 27-09-1-TGG often in real-time on the comparison pages.

What if I can't find stock of 27-09-1-TGG?

You can fill out our help required form which you can use to request a quote for 27-09-1-TGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay