Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Industrial Electrical AC Power |
---|---|
Current Rating | 20A |
Connector Colour | Yellow |
Voltage Rating VAC | 250V |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Locking, Watertight Plug, 20A, 250V 3 Phase, 3P 4W Rubber Yellow | Carlton-Bates |
Connector, Ac Power, Plug, 20A, 250V | Newark Electronics |
L15-20P WATERTITE PLUG | Avnet America |
Where can I find additional details, specifications and documents for a 26W75?
Additional datasheets, footprints and schematics for 26W75 are listed on our Part Details page. You can also find images and similar parts to 26W75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26W75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26W75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26W75 fall under?
The 26W75 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 26W75 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26W75 you can contact the distributor directly for product support, shipping queries etc.
Is the 26W75 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 26W75 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 26W75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26W75 often in real-time on the comparison pages.
What if I can't find stock of 26W75?
You can fill out our help required form which you can use to request a quote for 26W75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.