Status: | Unknown |
---|---|
Series: | 26MT6 Series |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | - |
Forward Voltage VF Max | 1.26V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | 26MT6 Series |
SVHC | No SVHC (17-Dec-2015) |
Diode Mounting Type | Quick Connect |
MT Series 25 A 600 V Triple Phase Bridge Rectifier - D-63 | Future Electronics |
BRIDGE RECTIFI, 3PH, 600V, 25A, D63 | Farnell |
Where can I find additional details, specifications and documents for a 26MT60.?
Additional datasheets, footprints and schematics for 26MT60. are listed on our Part Details page. You can also find images and similar parts to 26MT60. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26MT60. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26MT60. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26MT60. fall under?
The 26MT60. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 26MT60. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26MT60. you can contact the distributor directly for product support, shipping queries etc.
Is the 26MT60. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 26MT60. have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for 26MT60..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26MT60. often in real-time on the comparison pages.
What if I can't find stock of 26MT60.?
You can fill out our help required form which you can use to request a quote for 26MT60. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.