Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | D-34 |
Forward Voltage VF Max | 1.11V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 26MB80A.?
Additional datasheets, footprints and schematics for 26MB80A. are listed on our Part Details page. You can also find images and similar parts to 26MB80A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26MB80A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26MB80A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26MB80A. fall under?
The 26MB80A. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 26MB80A. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26MB80A. you can contact the distributor directly for product support, shipping queries etc.
Is the 26MB80A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 26MB80A. have stock available?
There is no stock from authorised distributors for 26MB80A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26MB80A. often in real-time on the comparison pages.
What if I can't find stock of 26MB80A.?
You can fill out our help required form which you can use to request a quote for 26MB80A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.