Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
269936-000,
6-1198801-5 |
Fluid Type | Water |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Shrink Ratio | 6:1 |
Recovered Wall Thickness (Tolerance) | .155in, 3.94mm |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Cut Length | 6in, 152.4mm |
Size Range | .12 – .75in, 3.05 – 19.05mm |
Recovered Inside Diameter (Max) | .12in, 3.05mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | HRHT |
Wall Type | Pre-Coated Tubing |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 135°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Recovery Temperature | 135°C |
Heat Shrink Tubing And Sleeves Hrht-1/6 |Raychem Te Connectivity 269936-000 | Newark Electronics |
HRHT High Ratio Heat-Shrink Tubing 6.2:1 Shrink Ratio 19.05 mm Expanded Inside Diameter Polyolefin Black | Avnet America |
Heat Shrink Tubing & Sleeves HRHT-1/6 | Sager |
Where can I find additional details, specifications and documents for a 269936-000?
Additional datasheets, footprints and schematics for 269936-000 are listed on our Part Details page. You can also find images and similar parts to 269936-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 269936-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 269936-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 269936-000 fall under?
The 269936-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 269936-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 269936-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 269936-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 269936-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 269936-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 269936-000 often in real-time on the comparison pages.
What if I can't find stock of 269936-000?
You can fill out our help required form which you can use to request a quote for 269936-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.