Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.92
No. of Turns | 10Turns |
---|---|
Shaft Diameter | 6mm |
Dial Composition | Satin Chrome |
Product Range | - |
Accessory Type | Turns Counting Dial |
Applications | 6mm Diameter Shaft Potentiometers |
Body Material | Plastic |
Turns Counting Dial, Analog,10 | Newark Electronics |
TURNS COUNTING DIAL, ANALOG,10 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Slotted Edging |
---|---|
Grommet Material | Nylon 6.6 (Polyamide 6.6) |
Panel Thickness Max | 3.05mm |
Grommet Colour | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2694?
Additional datasheets, footprints and schematics for 2694 are listed on our Part Details page. You can also find images and similar parts to 2694 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2694 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2694 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2694 fall under?
The 2694 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2694 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2694 you can contact the distributor directly for product support, shipping queries etc.
Is the 2694 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2694 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 2694.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2694 often in real-time on the comparison pages.
What if I can't find stock of 2694?
You can fill out our help required form which you can use to request a quote for 2694 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.