Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
No stock
|
Buy Now | |
RS Americas
from US$0.12
|
11,717
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
5,154
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,203
in stock
|
Buy Now | |
Carlton-Bates
from US$14.44
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
element14
from US$1.08
|
-
|
Buy Now | |
Sager
from US$14.10
|
-
|
Buy Now |
Accessory Type | Mounting Kit |
---|---|
Clip Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Washer/Steel Nut M12 Kit, Alu Elec Cap | Newark Electronics |
WASHER/STEEL NUT M12 KIT, ALU ELEC CAP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Slotted Edging |
---|---|
Grommet Material | Nylon (Polyamide) |
Panel Thickness Max | 2.032mm |
Grommet Colour | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2693?
Additional datasheets, footprints and schematics for 2693 are listed on our Part Details page. You can also find images and similar parts to 2693 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2693 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2693 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2693 fall under?
The 2693 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to 2693 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2693 you can contact the distributor directly for product support, shipping queries etc.
Is the 2693 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2693 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Carlton-Bates and Newark Electronics have stock available or on a lead time for 2693.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2693 often in real-time on the comparison pages.
What if I can't find stock of 2693?
You can fill out our help required form which you can use to request a quote for 2693 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.