Options for Price Comparison
Distributor Statistics for 269025-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 269025-000
Details for 269025-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

269025-000 by TE Connectivity

TXR47AB90-0804AI

Part Information

269025-000 image
Not applicable for solder process capability
Status: Active
Aliases: 269025-000, 5-1191985-5
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material:
Aluminum
Color:
Olive Drab
Adapter Entry Size:
4
TE Adapter Code:
47
Cable Diameter Range:
3.2 – 5.1mm, .125 – .2in
Cable Entry Diameter:
.01 – .25in, .2 – 6.4mm
Connector Detail Specification Number:
Patt 615
Connector General Specification Number:
VG96912 Series I, PAN 6433-2, BS9522 F0012, SJT (Amphenol)
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector Shell Size:
08
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR04AI
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel-Lock Backshell with Ring Size 8 R/A Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe