Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | 120mm |
Overall Length | 120mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 4mm |
Length | 120mm |
Screwdriver Type | Torx |
Tip Style 1 | T 10 |
Tip Style 2 | T 15 |
Reversible Blade, Torx10/15 | Newark Electronics |
REVERSIBLE BLADE, TORX10/15 | element14 |
Where can I find additional details, specifications and documents for a 269 TORX10/15?
Additional datasheets, footprints and schematics for 269 TORX10/15 are listed on our Part Details page. You can also find images and similar parts to 269 TORX10/15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 269 TORX10/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 269 TORX10/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 269 TORX10/15 fall under?
The 269 TORX10/15 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 269 TORX10/15 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 269 TORX10/15 you can contact the distributor directly for product support, shipping queries etc.
Is the 269 TORX10/15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 269 TORX10/15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 269 TORX10/15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 269 TORX10/15 often in real-time on the comparison pages.
What if I can't find stock of 269 TORX10/15?
You can fill out our help required form which you can use to request a quote for 269 TORX10/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.