Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | 120mm |
Overall Length | 120mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 4mm |
Length | 120mm |
Screwdriver Type | Phillips |
Tip Style 1 | PH 000 |
Tip Style 2 | PH 0 |
Reversible Blade, Ph000/Ph00 | Newark Electronics |
REVERSIBLE BLADE, PH000/PH00 | element14 |
Where can I find additional details, specifications and documents for a 269 PH000/PH00?
Additional datasheets, footprints and schematics for 269 PH000/PH00 are listed on our Part Details page. You can also find images and similar parts to 269 PH000/PH00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 269 PH000/PH00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 269 PH000/PH00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 269 PH000/PH00 fall under?
The 269 PH000/PH00 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 269 PH000/PH00 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 269 PH000/PH00 you can contact the distributor directly for product support, shipping queries etc.
Is the 269 PH000/PH00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 269 PH000/PH00 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 269 PH000/PH00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 269 PH000/PH00 often in real-time on the comparison pages.
What if I can't find stock of 269 PH000/PH00?
You can fill out our help required form which you can use to request a quote for 269 PH000/PH00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.