Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$63.31
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
15,095
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
423
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
108
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$67.10
|
11
in stock
|
Buy Now | |
element14
from US$62.45
|
11
in stock
|
Buy Now | |
Distrelec
from US$23.14
|
7
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Rapid Electronics
from US$19.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.13
|
-
|
Buy Now | |
Sager
from US$23.74
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | - |
Overall Length | 110mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 14mm |
Length | 110mm |
Status: | Unknown |
---|---|
Series: | Commando |
RoHS: | Unknown |
Current Rating | 63A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Plug |
Pin Configuration | 3P+N+E |
Connector Colour | Red White |
IP Rating | IP67 |
Product Range | Commando |
Approval Category | BS 4343 CEE17 IEC 309 |
Gender | Plug |
No. of Contacts | 5Contacts |
No. of Outlets | 1Outlets, 1 Outlet |
Pin Format | 3P + N + E |
Poles Configuration | 3P+N+E |
RMS Current (Irms) | 63A |
Termination Method | Screw |
Voltage Rating | 400V |
Plug, Free, 400V, 63A, 3P+N+E Way | Newark Electronics |
PLUG, FREE, 400V, 63A, 3P+N+E WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
1 Position Brass Female Snap 9 V Battery Socket | Future Electronics |
Battery Contact, Junior Socket, Rivet Mount, Steel/Nickel, 1 Cell, 9 Volt | Keystone Electronics 269 | RS Americas |
BATTERY SNAP-ON STUD JUNIOR | Rutronik |
Contact | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Adafruit Thermocouple Amplifier, | Distrelec |
Adafruit 269 MAX31855K Thermocouple Amplifier | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 30.5m |
Current Rating | 10A |
Voltage Rating | 300VAC |
Jacket Color | Orange |
Cable Length | 100ft |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 269?
Additional datasheets, footprints and schematics for 269 are listed on our Part Details page. You can also find images and similar parts to 269 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 269 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 269 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 269 fall under?
The 269 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 269 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 269 you can contact the distributor directly for product support, shipping queries etc.
Is the 269 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 269 have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 269.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 269 often in real-time on the comparison pages.
What if I can't find stock of 269?
You can fill out our help required form which you can use to request a quote for 269 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.