Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2687054004,
1-1191983-5 |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Sager | - |
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Engine Oil, Gasoline, Hydraulic Fluid |
Flexibility | Semi-Flexible |
Color | Black |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Nominal) | .067in, 1.7mm |
Recovered Inside Diameter (Max) | .236in, 6mm |
Expanded Inside Diameter (Min) | 18mm, .709in |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Wall Type | Dual |
Product Family | CGAT |
Resistant To | Fluids |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -30 – 80°C |
Recovery Temperature | 115°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 2687054004?
Additional datasheets, footprints and schematics for 2687054004 are listed on our Part Details page. You can also find images and similar parts to 2687054004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2687054004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2687054004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2687054004 fall under?
The 2687054004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2687054004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2687054004 you can contact the distributor directly for product support, shipping queries etc.
Is the 2687054004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2687054004 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 2687054004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2687054004 often in real-time on the comparison pages.
What if I can't find stock of 2687054004?
You can fill out our help required form which you can use to request a quote for 2687054004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.