Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.34
|
1
in stock
|
Buy Now | |
Conrad
from US$5.96
|
219
in stock
|
Buy Now | |
RS Americas
from US$20.98
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.01
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
1
in stock
|
Buy Now | |
element14
from US$5.05
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$24.83
|
1
in stock
|
Buy Now | |
Avnet America
from US$50.61
|
-
|
Buy Now | |
Rapid Electronics
from US$5.14
|
-
|
Buy Now | |
Sager
from US$23.04
|
-
|
Buy Now | |
TestEquity
from US$3,082.01
|
-
|
Buy Now |
External Height - Imperial | 4.02" |
---|---|
External Height - Metric | 102mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 0.47" |
External Width - Metric | 12mm |
Handle Material | Aluminium |
Handle Type | Bow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 75kg |
Colour | Natural |
External Length / Height | 102mm |
External Width | 12mm |
Fixing Centres | 88mm |
Height | 102mm |
Material | Aluminium |
Overall Height | 40mm |
Overall Length | 102mm |
Thread Size | M5 |
Factory colour: Aluminium | Conrad |
Handle | Transfer Multisort Elektronik |
Handle, Aluminium, Natural, 88Mm | Newark Electronics |
HANDLE, ALUMINIUM, NATURAL, 88MM | element14 |
Mentor 268.2 Aluminium Equipment Handle 88mm - Natural | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Plug with Locking Blade 4 Pole/5 Wire NEMA L22-20 3-Phase 480V | Avnet America |
Status: | Unknown |
---|---|
Series: | 2680 Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | 2680 Series |
Test Frequency Range | 9kHz to 2.1GHz |
External Height | 207mm |
External Width | 393mm |
External Depth | 116.5mm |
Weight | 4.6kg |
Where can I find additional details, specifications and documents for a 268.2?
Additional datasheets, footprints and schematics for 268.2 are listed on our Part Details page. You can also find images and similar parts to 268.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 268.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 268.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 268.2 fall under?
The 268.2 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 268.2 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 268.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 268.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 268.2 have stock available?
Authorised distributors including Conrad, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 268.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 268.2 often in real-time on the comparison pages.
What if I can't find stock of 268.2?
You can fill out our help required form which you can use to request a quote for 268.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.