Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
267919-000,
4-1191977-0 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Weight | 9.52kg/km |
---|---|
Conductor Material | Tin-Coated Copper |
Insulation Material | Flame-Retardant, Modified Polyester |
Wire Color | White |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter | .065in |
Wire Diameter | .065in |
Conductor Diameter | 1.18mm, .047in |
Cable Insulation Thickness | .005in |
Overall Outside Diameter Range | .063 – .067in, 1.6 – 1.7mm |
Conductor Size | 18AWG |
Wire Size | .82mm², 18AWG |
Strand Size | 30AWG |
Voltage Rating | 600V |
Resistance (Max) | 6.22 Ω/1000 ft @ 68°F |
Product Classification | Wire - Commercial |
Cable Style | Primary, Stranded |
Cable Type | FlexLite TW |
Product Type | Cable |
Operating Temperature Range | -65 – 135°C |
Hook-up Wire FLTWC0311-18-9 | Sager |
Where can I find additional details, specifications and documents for a 267919-000?
Additional datasheets, footprints and schematics for 267919-000 are listed on our Part Details page. You can also find images and similar parts to 267919-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 267919-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 267919-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 267919-000 fall under?
The 267919-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 267919-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 267919-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 267919-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 267919-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 267919-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 267919-000 often in real-time on the comparison pages.
What if I can't find stock of 267919-000?
You can fill out our help required form which you can use to request a quote for 267919-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.