Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 200mm |
Product Range | - |
Jaw Length | 41mm |
VDE Insulated Combination Pliers | RS |
Pliers | Transfer Multisort Elektronik |
COMBI PLIER, INSULATED, 1000V, 200MM | Farnell |
Where can I find additional details, specifications and documents for a 2678V-200?
Additional datasheets, footprints and schematics for 2678V-200 are listed on our Part Details page. You can also find images and similar parts to 2678V-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2678V-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2678V-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2678V-200 fall under?
The 2678V-200 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 2678V-200 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2678V-200 you can contact the distributor directly for product support, shipping queries etc.
Is the 2678V-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2678V-200 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 2678V-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2678V-200 often in real-time on the comparison pages.
What if I can't find stock of 2678V-200?
You can fill out our help required form which you can use to request a quote for 2678V-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.