Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Gasket |
---|---|
For Use With | I/O Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Attenuation | 70dB |
Attenuation Frequency Range | 1MHz-18GHz |
Material | Fabric Around Neoprene |
Material Composition | Woven fabric around neoprene |
Material Thickness | 1.02mm |
Standard | UL |
GASKET, D, 25WAY | Farnell |
Connector Accessory, 25 Way, Gasket, I/O Connectors Rohs Compliant: Yes |SPECTRUM CONTROL 267253-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 267253-1?
Additional datasheets, footprints and schematics for 267253-1 are listed on our Part Details page. You can also find images and similar parts to 267253-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 267253-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 267253-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 267253-1 fall under?
The 267253-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 267253-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 267253-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 267253-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 267253-1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 267253-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 267253-1 often in real-time on the comparison pages.
What if I can't find stock of 267253-1?
You can fill out our help required form which you can use to request a quote for 267253-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.