Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
267237-000,
7-1191972-2 |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride |
---|---|
Splice Material | Copper Alloy |
Weight per Piece | 5.2g |
Insulation Sleeve Material | Polyvinylidene Fluoride |
Plating Material | Nickel |
Color | Yellow |
Number of Conductors | 2 |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Wire Size | 14AWG, 2.5mm² |
Overall Length | 105.92mm, 4.17in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 10 |
Wire/Cable Type | Multi-Conductor |
Serrated | No |
Insulated | Yes |
Sealable | Yes |
Product Type | SolderShield Splice Kit |
Barrel Type | Closed Barrel |
Splice Type | One-to-One Splice |
Termination Method | Crimp, Solder |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cable Temperature Rating | 135°C |
D-150-0233 |Raychem Te Connectivity 267237-000 | Newark Electronics |
Splice Terminal 14AWG 105.92mm Nickel | Avnet America |
Solder Sleeves & Shield Tubing D-150 SER PVDF | Sager |
Where can I find additional details, specifications and documents for a 267237-000?
Additional datasheets, footprints and schematics for 267237-000 are listed on our Part Details page. You can also find images and similar parts to 267237-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 267237-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 267237-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 267237-000 fall under?
The 267237-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 267237-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 267237-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 267237-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 267237-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 267237-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 267237-000 often in real-time on the comparison pages.
What if I can't find stock of 267237-000?
You can fill out our help required form which you can use to request a quote for 267237-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.