Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
2,444
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,444
in stock
|
Buy Now | |
element14
from US$0.27
|
2,444
in stock
|
Buy Now | |
Heilind Electronics
from US$7.22
|
2,313
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.22
|
462
in stock
|
Buy Now | |
Sager
from US$4.34
|
139
in stock
|
Buy Now | |
RS Americas
from US$6.15
|
95
in stock
|
Buy Now | |
TTI Europe
from US$5.23
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Pin Diameter | 6.35mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
LITTEL PLUG | Heilind Electronics |
Phone Connectors 3 COND 1/4 BLACK | Sager |
Conn AV Phone Plug 3 Cont Sz 1/4" Insulated LITTEL-PLUG Solder Lug Clamp | Switchcraft 267 | RS Americas |
LITTEL PLUG | TTI Europe |
Conn Stereo Plug M 3 POS Solder Lug ST Cable Mount 3 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 7.6m |
Current Rating | 13A |
Voltage Rating | 300VAC |
Jacket Color | Orange |
Product Range | - |
Cable Length | 25ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 120.65mm |
---|---|
Width | - |
Bristle Material | Glass Fibre |
Handle Material | Plastic |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Contact, Aaa/A23/A27, Spring | Newark Electronics |
BATTERY CONTACT, AAA/A23/A27, SPRING | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 267?
Additional datasheets, footprints and schematics for 267 are listed on our Part Details page. You can also find images and similar parts to 267 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 267 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 267 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 267 fall under?
The 267 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 267 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 267 you can contact the distributor directly for product support, shipping queries etc.
Is the 267 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 267 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 267.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 267 often in real-time on the comparison pages.
What if I can't find stock of 267?
You can fill out our help required form which you can use to request a quote for 267 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.