Status: | Unknown |
---|---|
Series: | 2664 Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2mm |
No. of Rows | 2Rows |
No. of Contacts | 10Contacts |
Contact Termination Type | Through Hole |
Product Range | 2664 Series |
Connector Shroud | Unshrouded |
RoHS Compliant | Yes |
Connector, Header, 10Pos, 2Row, 2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 26641001RP2?
Additional datasheets, footprints and schematics for 26641001RP2 are listed on our Part Details page. You can also find images and similar parts to 26641001RP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26641001RP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26641001RP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26641001RP2 fall under?
The 26641001RP2 is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 26641001RP2 when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26641001RP2 you can contact the distributor directly for product support, shipping queries etc.
Is the 26641001RP2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 26641001RP2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 26641001RP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26641001RP2 often in real-time on the comparison pages.
What if I can't find stock of 26641001RP2?
You can fill out our help required form which you can use to request a quote for 26641001RP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.