Status: | Unknown |
---|---|
Series: | 2600A Series |
RoHS: | Unknown |
Prices starting from US$27,400.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$30,200.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$27,400.00
|
2
in stock
|
Buy Now | |
TestEquity
from US$30,200.04
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$30,200.04
|
-
|
Buy Now | |
RS Americas
from US$27,400.00
|
-
|
Buy Now | |
element14
from US$33,693.34
|
-
|
Buy Now | |
Farnell
from US$30,200.04
|
-
|
Buy Now |
Product Range | 2600A Series |
---|---|
Source Meter Function | Current/Voltage Source DMM Electronic Load Power Supply Waveform Generator |
Output Power | 2kW |
Source Voltage Range | ± 100mV to ± 40V |
Source Current Range | ± 100nA to ± 50A |
Resistance Measurement Range | - |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
Source Meter, Dc Voltage & Current, 200W | Newark Electronics |
Sourcemeter 2651A, 2000W, 50A pulse, 1Ch | RS |
Keithley 2651A High Power System Sourcemeter SMU - Single Channel, 40V, 2000W | Rapid Electronics |
SOURCE METER,2000W PULSE,200W DC,50A@40V, PA, UV | Keithley Instruments 2651A | RS Americas |
METER, SOURCEMETER, HIGH CURRENT | element14 |
Where can I find additional details, specifications and documents for a 2651A?
Additional datasheets, footprints and schematics for 2651A are listed on our Part Details page. You can also find images and similar parts to 2651A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2651A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2651A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2651A fall under?
The 2651A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2651A when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2651A you can contact the distributor directly for product support, shipping queries etc.
Is the 2651A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2651A have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, Rapid Electronics and RS Americas have stock available or on a lead time for 2651A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2651A often in real-time on the comparison pages.
What if I can't find stock of 2651A?
You can fill out our help required form which you can use to request a quote for 2651A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.