265052-003 Hook Up Wire by TE Connectivity

44A0811-12-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 265052-003,
8-1191951-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.14
-
Buy Now
Logo for Sager
Sager
from US$1.25
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked PVDF
Wire Color White
Conductor Material Tin-Coated Copper
Number of Strands 37
Number of Conductors 1
Conductor Diameter 2.23mm, .088in
Strand Size 28AWG
Wire Diameter .126in, 3.2mm
Overall Outside Diameter .126in, 3.2mm
Wire Size 12AWG
Voltage Rating 600V
Wire Source United States
Cable Type Spec 44
Product Type Cable
Cable Style Primary
Product Classification Cable - High Performance - Spec 44, 55 & RCW
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

High Performance Cable 1Conductors 12AWG 3.2mm Tin Plated Copper White 600VAC | Avnet America
Hook-up Wire 44A0811-12-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 265052-003?

Additional datasheets, footprints and schematics for 265052-003 are listed on our Part Details page. You can also find images and similar parts to 265052-003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 265052-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 265052-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 265052-003 fall under?

The 265052-003 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 265052-003 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 265052-003 you can contact the distributor directly for product support, shipping queries etc.

Is the 265052-003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 265052-003 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 265052-003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 265052-003 often in real-time on the comparison pages.

What if I can't find stock of 265052-003?

You can fill out our help required form which you can use to request a quote for 265052-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay