265043-001 Hook Up Wire by TE Connectivity

81044/9-14-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 265043-001,
3-1191951-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$6.18
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.26
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.55
-
Buy Now
Logo for Sager
Sager
from US$1.07
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked PVDF
Conductor Material Tin-Coated Copper
Wire Color White
Number of Conductors 1
Wire Diameter 2.74mm, .1078in
Overall Outside Diameter .1078in, 2.74mm
Wire Size 14AWG
Conductor Diameter .069in, 1.75mm
Voltage Rating 600V
Wire Source United States
Product Classification High Performance - Spec 44, 55 & RCW
Product Type Wire
Cable Style Primary
Cable Type MIL-DTL-81044
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

High Performance Cable | Avnet America
Hook-up Wire 81044/9-14-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 265043-001?

Additional datasheets, footprints and schematics for 265043-001 are listed on our Part Details page. You can also find images and similar parts to 265043-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 265043-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 265043-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 265043-001 fall under?

The 265043-001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 265043-001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 265043-001 you can contact the distributor directly for product support, shipping queries etc.

Is the 265043-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 265043-001 have stock available?

Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 265043-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 265043-001 often in real-time on the comparison pages.

What if I can't find stock of 265043-001?

You can fill out our help required form which you can use to request a quote for 265043-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay