Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$430.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$430.99
|
No stock
|
Buy Now |
Tester Type | Single Ended |
---|---|
Resistance | 330ohm |
External Height | 7.4" |
External Width | 2.75" |
External Depth | 1.5" |
Tone Generator | No |
RoHS Compliant | Yes |
Lan Tester | Newark Electronics |
Where can I find additional details, specifications and documents for a 26500-000?
Additional datasheets, footprints and schematics for 26500-000 are listed on our Part Details page. You can also find images and similar parts to 26500-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 26500-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 26500-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 26500-000 fall under?
The 26500-000 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers > Cable Continuity Testers.
Can I view similar or alternative parts?
You can view similar parts to 26500-000 when available in the Cable Continuity Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 26500-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 26500-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 26500-000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 26500-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 26500-000 often in real-time on the comparison pages.
What if I can't find stock of 26500-000?
You can fill out our help required form which you can use to request a quote for 26500-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.