2646A Hand & Workholding Tools by BELZER

CUTTER SIDE 125MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$82.21


Distributor Starting From Stock
Logo for Conrad Conrad US$82.21
3
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cutter Type Side
Overall Length 110mm
Cut Type Ultra Flush
Cutting Capacity Max -
Cutting Edge Hardness 65°
Product Range -
Copper Wire Cutting Capacity 0.6mm
Cutting Capacity 0.1 mm - 1.0 mm
Handle Type PVC / Neoprene Jacket
Weight 46g


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2646A?

Additional datasheets, footprints and schematics for 2646A are listed on our Part Details page. You can also find images and similar parts to 2646A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2646A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2646A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2646A fall under?

The 2646A is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.

Can I view similar or alternative parts?

You can view similar parts to 2646A when available in the Cutters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2646A you can contact the distributor directly for product support, shipping queries etc.

Is the 2646A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2646A have stock available?

Authorised distributors including Conrad have stock available or on a lead time for 2646A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2646A often in real-time on the comparison pages.

What if I can't find stock of 2646A?

You can fill out our help required form which you can use to request a quote for 2646A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay