2646 Hand & Workholding Tools by BELZER

CUTTER SIDE 125MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.06


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.06
10,500
Buy Now
Logo for Heilind Electronics Heilind Electronics US$0.13
2,096
Buy Now
Logo for Heilind Electronics Asia Heilind Electronics Asia US$0.13
489
Buy Now
Logo for Conrad Conrad US$88.42
5
Buy Now
Logo for TTI Europe TTI Europe US$13.86
-
Buy Now
Logo for Sager Sager US$14.95
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cutter Type Side
Overall Length 110mm
Cut Type Micro Bevel
Cutting Capacity Max -
Cutting Edge Hardness 65°
Product Range -
Copper Wire Cutting Capacity 0.6mm
Cutting Capacity 0.2 - 1.25 mm
Handle Type PVC / Neoprene Jacket
Hard Wire Cutting Capacity 0.25mm
Jaw Length 10mm
Jaw Width 10mm
Length 125mm
Weight 46g


2646 Fasteners & Fixings by Abbatron

SPACER, ROUND, CERAMIC, 0.5IN X 25.4MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Standoff Material Ceramic
Thread Size - Imperial 6-32
Standoff Type Round Female
Body Length 25.4mm
Overall Length 25.4mm
External Width 12.7mm
Body Diameter 0.5"
RoHS Compliant Yes

Alternative Descriptions

Spacer, Round, Ceramic, 0.5In X 25.4Mm | Newark Electronics

2646 Connectors by ABB Group

TC 2646 1 INCH CORD GRIP CONNECTOR,

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2646?

Additional datasheets, footprints and schematics for 2646 are listed on our Part Details page. You can also find images and similar parts to 2646 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2646 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2646 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2646 fall under?

The 2646 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.

Can I view similar or alternative parts?

You can view similar parts to 2646 when available in the Cutters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2646 you can contact the distributor directly for product support, shipping queries etc.

Is the 2646 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2646 have stock available?

Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Conrad and Newark Electronics have stock available or on a lead time for 2646.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2646 often in real-time on the comparison pages.

What if I can't find stock of 2646?

You can fill out our help required form which you can use to request a quote for 2646 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay