Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Outer Diameter | 9.5mm |
---|---|
Length | 14.5mm |
Inner Diameter | 4.5mm |
Frequency Min | 25MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 115ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 9.5mm |
Ferrite Case Style | Tubular |
Frequency Range | 25MHz to 300MHz |
Material Grade | 43 |
FERRITE CORE, CYLINDRICAL, 115OHM/100MHZ, 300MHZ | element14 |
Ferrite Core, Cylindrical, 115Ohm/100Mhz, 300Mhz | Newark Electronics |
FERRITE CORE, CYLINDRICAL, 115OHM | Farnell |
2643375002 EMI suppression bead,115ohm | RS |
Where can I find additional details, specifications and documents for a 2643375002?
Additional datasheets, footprints and schematics for 2643375002 are listed on our Part Details page. You can also find images and similar parts to 2643375002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2643375002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2643375002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2643375002 fall under?
The 2643375002 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 2643375002 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2643375002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2643375002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2643375002 have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 2643375002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2643375002 often in real-time on the comparison pages.
What if I can't find stock of 2643375002?
You can fill out our help required form which you can use to request a quote for 2643375002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.