2643180751 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE FLAT CABLE 51MM X 1.1MM 76OHM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.98


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.13
-
Buy Now
Logo for element14 element14 US$0.98
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Min 25MHz
Frequency Max 300MHz
Cable Width x Thickness 51mm x 1.1mm
Product Range -
Core Size 57.6mm x 12mm
Ferrite Mounting Flat Core
Material Grade 43

Alternative Descriptions

Ferrite Core, Flat Cable, 51Mm X 1.1Mm, 76Ohm | Newark Electronics
FERRITE CORE, FLAT CABLE, 51MM X 1.1MM, | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2643180751?

Additional datasheets, footprints and schematics for 2643180751 are listed on our Part Details page. You can also find images and similar parts to 2643180751 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2643180751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2643180751 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2643180751 fall under?

The 2643180751 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 2643180751 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2643180751 you can contact the distributor directly for product support, shipping queries etc.

Is the 2643180751 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2643180751 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2643180751.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2643180751 often in real-time on the comparison pages.

What if I can't find stock of 2643180751?

You can fill out our help required form which you can use to request a quote for 2643180751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay