Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 25MHz |
---|---|
Frequency Max | 300MHz |
Cable Width x Thickness | 34.1mm x 1.05mm |
Product Range | - |
Core Size | 40mm x 18mm |
Ferrite Mounting | Flat Core |
Material Grade | 43 |
FERRITE CORE, FLAT CABLE, 34.1MM X 1.05MM, 110 OHM | element14 |
Ferrite Core, Flat Cable, 34.1Mm X 1.05Mm, 110 Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2643180551?
Additional datasheets, footprints and schematics for 2643180551 are listed on our Part Details page. You can also find images and similar parts to 2643180551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2643180551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2643180551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2643180551 fall under?
The 2643180551 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 2643180551 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2643180551 you can contact the distributor directly for product support, shipping queries etc.
Is the 2643180551 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2643180551 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 2643180551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2643180551 often in real-time on the comparison pages.
What if I can't find stock of 2643180551?
You can fill out our help required form which you can use to request a quote for 2643180551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.