2643166551 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE FLAT CABLE 33.7MM X 1.2MM 300 OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.17

Distributor Stock
Logo for Farnell
Farnell
from US$3.38
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.17
612
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.19
-
Buy Now
Logo for element14
element14
from US$3.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Min 25MHz
Frequency Max 300MHz
Cable Width x Thickness 33.7mm x 1.2mm
Product Range -
Ferrite Mounting Flat Core
Impedance 415ohm
Material Grade 43

Alternative Descriptions

Ferrite Core, Flat Cable, 33.7Mm X 1.2Mm, 300 Ohm | Newark Electronics
FERRITE CORE, FLAT CABLE, 33.7MM X 1.2MM, 300 OHM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2643166551?

Additional datasheets, footprints and schematics for 2643166551 are listed on our Part Details page. You can also find images and similar parts to 2643166551 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2643166551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2643166551 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2643166551 fall under?

The 2643166551 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 2643166551 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2643166551 you can contact the distributor directly for product support, shipping queries etc.

Is the 2643166551 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2643166551 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2643166551.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2643166551 often in real-time on the comparison pages.

What if I can't find stock of 2643166551?

You can fill out our help required form which you can use to request a quote for 2643166551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay