Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Diameter | 28.5mm |
---|---|
Length | 28.6mm |
Inner Diameter | 13.8mm |
Frequency Min | 25MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 230ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 28.5mm |
Ferrite Case Style | Tubular |
Frequency Range | 25MHz to 300MHz |
Material Grade | 43 |
Ferrite Core, Cylindrical, 230 Ohm/100Mhz, 300Mhz | Newark Electronics |
FERRITE CORE, CYLINDRICAL, 230 OHM/100MHZ, 300MHZ | element14 |
FERRITE CORE, CYLINDRICAL, 230 OHM | Farnell |
Where can I find additional details, specifications and documents for a 2643101902?
Additional datasheets, footprints and schematics for 2643101902 are listed on our Part Details page. You can also find images and similar parts to 2643101902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2643101902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2643101902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2643101902 fall under?
The 2643101902 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 2643101902 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2643101902 you can contact the distributor directly for product support, shipping queries etc.
Is the 2643101902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2643101902 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2643101902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2643101902 often in real-time on the comparison pages.
What if I can't find stock of 2643101902?
You can fill out our help required form which you can use to request a quote for 2643101902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.