Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Diameter | 5.1mm |
---|---|
Length | 11.1mm |
Inner Diameter | 1.45mm |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | 131ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 5.1mm |
Ferrite Case Style | Tubular |
Material Grade | 43 |
Ferrite Core, Cylindrical, 131Ohm/100Mhz | Newark Electronics |
Outer Diameter:5.1mm | element14 |
FERRITE CORE, CYLINDRICAL, 131OHM | Farnell |
Where can I find additional details, specifications and documents for a 2643021801?
Additional datasheets, footprints and schematics for 2643021801 are listed on our Part Details page. You can also find images and similar parts to 2643021801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2643021801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2643021801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2643021801 fall under?
The 2643021801 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 2643021801 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2643021801 you can contact the distributor directly for product support, shipping queries etc.
Is the 2643021801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2643021801 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2643021801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2643021801 often in real-time on the comparison pages.
What if I can't find stock of 2643021801?
You can fill out our help required form which you can use to request a quote for 2643021801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.