2643001501 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE CYLINDRICAL 35OHM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0211


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0220
26,326
Buy Now
Logo for element14 element14 US$0.0215
26,326
Buy Now
View Full Pricing & Stock Comparison

Specifications

Outer Diameter 3.5mm
Length 3.25mm
Inner Diameter 1.6mm
Frequency Min 25MHz
Frequency Max 300MHz
Impedance @ 100MHz 35ohm
Product Range -
SVHC No SVHC (15-Jan-2019)
External Diameter 3.5mm
Ferrite Case Style Tubular
Frequency Range 25MHz to 300MHz
Material Grade 43

Alternative Descriptions

Ferrite Core, Cylindrical, 35Ohm/100Mhz, 300Mhz | Newark Electronics
FERRITE CORE, CYLINDRICAL, 35OHM/100MHZ, 300MHZ | element14
FERRITE CORE, CYLINDRICAL, 35OHM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2643001501?

Additional datasheets, footprints and schematics for 2643001501 are listed on our Part Details page. You can also find images and similar parts to 2643001501 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2643001501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2643001501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2643001501 fall under?

The 2643001501 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 2643001501 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2643001501 you can contact the distributor directly for product support, shipping queries etc.

Is the 2643001501 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2643001501 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2643001501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2643001501 often in real-time on the comparison pages.

What if I can't find stock of 2643001501?

You can fill out our help required form which you can use to request a quote for 2643001501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay