2643000701 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE CYLINDRICAL 125OHM/100MHZ 300MHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0230


Distributor Starting From Stock
Logo for Farnell Farnell US$0.0386
95
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0230
95
Buy Now
Logo for element14 element14 US$0.0460
95
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Outer Diameter 3.5mm
Length 12.7mm
Inner Diameter 1.3mm
Frequency Min 25MHz
Frequency Max 300MHz
Product Range -
External Diameter 3.5mm
Frequency 100MHz
Impedance 148ohm

Alternative Descriptions

2643000701 EMI suppression bead,125ohm | RS
FERRITE CORE, CYLINDRICAL, 125OHM/100MHZ, 300MHZ | Farnell
Ferrite Core, Cylindrical, 125Ohm/100Mhz, 300Mhz | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2643000701?

Additional datasheets, footprints and schematics for 2643000701 are listed on our Part Details page. You can also find images and similar parts to 2643000701 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2643000701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2643000701 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2643000701 fall under?

The 2643000701 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 2643000701 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2643000701 you can contact the distributor directly for product support, shipping queries etc.

Is the 2643000701 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2643000701 have stock available?

Authorised distributors including RS, Farnell, Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for 2643000701.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2643000701 often in real-time on the comparison pages.

What if I can't find stock of 2643000701?

You can fill out our help required form which you can use to request a quote for 2643000701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay