| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.0349
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$40.94
|
34
in stock
|
Buy Now |
|
RS
from US$1,650.39
|
4
in stock
|
Buy Now |
|
Powell Electronics
-
|
780
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
293
in stock
|
Buy Now |
|
Newark Electronics
from US$147.85
|
0
in stock
|
Buy Now |
|
Rapid Electronics
from US$12.16
|
0
in stock
|
Buy Now |
|
Buerklin
from US$0.10
|
0
in stock
|
Buy Now |
|
Sager
from US$145.85
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.0403
|
0
in stock
|
Buy Now |
|
Heilind Europe
from US$0.0369
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.0349
|
0
in stock
|
Buy Now |
| Buy Now |
| Standoff Material | Ceramic |
|---|---|
| Thread Size - Imperial | 6-32 |
| Standoff Type | Round Female |
| Body Length | 6.35mm |
| Overall Length | 6.35mm |
| External Width | 6.35mm |
| Pack Quantity | 25 |
| RoHS Compliant | Yes |
| Spacer, Round, Ceramic, 0.25In X 6.35Mm | Newark Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| CABLE GLAND, NPT 3/4 IN, CLAMPING 0.500-0.625 IN, METALLIC, STEEL, MSCG-I SERIES | RS Americas |
| Thomas & Betts | Sager |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Accessory Type | Vertical Mount Card Guide |
|---|---|
| For Use With | PC Boards |
| Guide Width | 19mm |
| Guide Length | 120mm |
| Colour | Gray |
| RoHS Compliant | Yes |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Meter Display Type | LCD |
|---|---|
| No. of Digits / Alpha | 7 |
| External Height | 9" |
| External Width | 4" |
| RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 2640?
Additional datasheets, footprints and schematics for 2640 are listed on our Part Details page. You can also find images and similar parts to 2640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2640 fall under?
The 2640 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 2640 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2640 you can contact the distributor directly for product support, shipping queries etc.
Is the 2640 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2640 have stock available?
Authorised distributors including RS Americas, RS, Powell Electronics, Lake-View Electronics and Newark Electronics have stock available or on a lead time for 2640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2640 often in real-time on the comparison pages.
What if I can't find stock of 2640?
You can fill out our help required form which you can use to request a quote for 2640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.