264 Part Information

Details for 264 by Excelta

Tools & Production Supplies > Tools - Hand & Workholding > Brushes > Precision Cleaning

Part Downloads

Part Specifications

Overall Length 5.25"
Width -
Bristle Material Glass Fibre
Handle Material -
Product Range -

Alternative Part Descriptions

  • BRUSH, CLEANING 5.25IN, FIBERGLASS; Overall Length:5.25"; Width:-; Bristle Material:Glass Fibre; Handle Material:-; Product Range:- RoHS Compliant: NA | Newark Electronics

Details for 264 by Adafruit Industries

Embedded Computers, Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino

Part Downloads

Part Specifications

Accessory Type RTC Breakout Board Kit
For Use With Microcontrollers - 5V
Product Range -
Features DS1307 Plug Into any Breadboard

Alternative Part Descriptions

  • RTC BREAKOUT BOARD KIT, DS1307; Silicon Manufacturer:Maxim Integrated Products; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:-; Silicon Family Name:-; For Use With:Microcontrollers - 5V; Product Range:- RoHS Compliant: NA | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 264?

Additional datasheets, footprints and schematics for 264 are listed in our Part Details tab. You can also find the 264 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 264 in the Pricing & Inventory tab next to part details. You can view 264 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 264 fall under?

The 264 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.

Can I view similar or alternative parts?

You can view similar parts to 264 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 264 you can contact the distributor directly for product support, shipping queries etc.

Is the 264 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 264 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 264.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 264 often in real-time on the comparison pages.

What if I can't find stock of 264?

You can fill out our help required form which you can use to request a quote for 264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 264

Loading...
Loading Results for 264
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us