Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
APKT-35C3XO-(L),
8-1191942-7 |
No distributors results available
Number of Cores | 3 |
---|---|
Shed Inside Diameter | 95mm |
Cross-Section Range | 50 – 95mm² |
Insulation Diameter | 30 – 35.1mm |
Voltage Class | ≤ 42kV |
Armoring | Tape |
Design Specification | IEC 60502-4, GB/T 12706.4 |
Application Type | Outdoor |
Minimum Packaging Unit | 1 |
Product Availability | China |
Minimum Order Quantity | 1 |
Shelf Life | No Limitation |
Sheds per Phase | 4 |
Insulation | Plastic |
Cable Shield Style | Tape |
Technology | Heat Shrink |
Termination Length | 750mm |
Where can I find additional details, specifications and documents for a 263995-000?
Additional datasheets, footprints and schematics for 263995-000 are listed on our Part Details page. You can also find images and similar parts to 263995-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 263995-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 263995-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 263995-000 fall under?
The 263995-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to 263995-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 263995-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 263995-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 263995-000 have stock available?
There is no stock from authorised distributors for 263995-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 263995-000 often in real-time on the comparison pages.
What if I can't find stock of 263995-000?
You can fill out our help required form which you can use to request a quote for 263995-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.