Status: | Unknown |
---|---|
Series: | 2600B Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 2600B Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure, Current/Voltage Source |
Output Power | 30W |
Source Voltage Range | ± 200mV to ± 200V |
Manufacturer Warranty | 1 Year |
System Sourcemeter, 2-Ch, 10A, 200V | Newark Electronics |
Where can I find additional details, specifications and documents for a 2636B ENCORE?
Additional datasheets, footprints and schematics for 2636B ENCORE are listed on our Part Details page. You can also find images and similar parts to 2636B ENCORE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2636B ENCORE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2636B ENCORE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2636B ENCORE fall under?
The 2636B ENCORE is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 2636B ENCORE when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2636B ENCORE you can contact the distributor directly for product support, shipping queries etc.
Is the 2636B ENCORE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2636B ENCORE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2636B ENCORE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2636B ENCORE often in real-time on the comparison pages.
What if I can't find stock of 2636B ENCORE?
You can fill out our help required form which you can use to request a quote for 2636B ENCORE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.