263627-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 263627-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 263627-000
Series Information for 263627-000 - TE Connectivity
  • Status: Active
  • Aliases: ZCSM-120/50-1300/U, 3-1191940-6
  • Product Code: X283
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

ZCSM-120/50-1300/U

Specifications

Color:
Black
Flexibility:
Semi-Flexible
Recovered Wall Thickness (Max):
4.2mm
Recovered Inside Diameter (Max):
50mm
Application Diameter (Max):
108mm
Application Diameter (Min):
55mm
Cut Length:
1300mm
Expanded Inside Diameter (Min):
120mm
Wall Thickness:
Thick/Heavy
CSA Certified:
No
UL Rating:
No
Standards:
IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248, HD631.2
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Mechanical Resistance:
Against Mechanical Impact or Damage
Emission Free:
No
Marine-Offshore-Shipbuilding Certified:
No
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Other Colors Available:
No
Product Availability:
AMERICAS, EMEA, ANZPAC, ASIA
Adhesive Coating:
No
Shrink Ratio:
< 2:1
Technology:
Heat Shrink
Component Design:
Heat Shrink
Product Type:
Heat Shrink Tubing
Material System:
Crosslinked Polyolefin
Wall Style (Excluding Adhesive):
Single
Coating Style:
Uncoated Only
Chemical Resistance:
Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Flammability:
Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability