Status: | Unknown |
---|---|
Series: | 2600B Series |
RoHS: | Compliant |
Prices starting from US$16,600.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16,600.00
|
No stock
|
Buy Now |
Product Range | 2600B Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure, Current/Voltage Source |
Output Power | 30.3W |
Source Voltage Range | ± 200mV to ± 200V |
RoHS Compliant | Yes |
Source Meter, Voltage & Current, 30.3W | Newark Electronics |
Where can I find additional details, specifications and documents for a 2635B-US?
Additional datasheets, footprints and schematics for 2635B-US are listed on our Part Details page. You can also find images and similar parts to 2635B-US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2635B-US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2635B-US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2635B-US fall under?
The 2635B-US is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 2635B-US when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2635B-US you can contact the distributor directly for product support, shipping queries etc.
Is the 2635B-US RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2635B-US have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2635B-US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2635B-US often in real-time on the comparison pages.
What if I can't find stock of 2635B-US?
You can fill out our help required form which you can use to request a quote for 2635B-US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.