2632 Part Information
Details for 2632 by Thomas & Betts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.3600 |
5 | 3.3600 |
10 | 3.3600 |
25 | 3.3600 |
50 | 3.3600 |
100 | 3.3600 |
Stock Information
Details
Alternative Part Descriptions
- 1/2IN STR LT CHASE CONN .250-.375 | Newark Electronics
Details for 2632 by Multicomp
Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.3600 |
5 | 3.3600 |
10 | 3.3600 |
25 | 3.3600 |
50 | 3.3600 |
100 | 3.3600 |
Stock Information
Details
Part Downloads
Part Specifications
PCB Support Type | Round Reverse Lock-In Support |
PCB Support Material | Nylon (Polyamide) |
Height | 15.875mm |
External Width | 9.525mm |
Body Diameter | 9.5mm |
Overall Length | 12.7mm |
RoHS Compliant | Yes |
Alternative Part Descriptions
- PCB MOUNTING, ROUND, NYLON, 9.5MM X 12.7MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:12.7mm RoHS Compliant: Yes | Newark Electronics
Details for 2632 by Adafruit Industries
Development Boards, Evaluation Tools > More Semiconductors - Tools
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.3600 |
5 | 3.3600 |
10 | 3.3600 |
25 | 3.3600 |
50 | 3.3600 |
100 | 3.3600 |
Stock Information
Details
Alternative Part Descriptions
- 1/4 TO 1/4 SCREW ADAPTER - FOR CAMERA / TRIPOD / PHOTO / VIDEO | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2632?
Additional datasheets, footprints and schematics for 2632 are listed in our Part Details tab. You can also find the 2632 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2632 in the Pricing & Inventory tab next to part details. You can view 2632 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2632 fall under?
The 2632 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2632 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2632 you can contact the distributor directly for product support, shipping queries etc.
Is the 2632 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2632 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2632.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2632 often in real-time on the comparison pages.
What if I can't find stock of 2632?
You can fill out our help required form which you can use to request a quote for 2632 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.