Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Diameter | 14.3mm |
---|---|
Length | 28.6mm |
Inner Diameter | 6.35mm |
Frequency Min | 1MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 300ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 14.3mm |
Ferrite Case Style | Tubular |
Frequency Range | 1MHz to 300MHz |
Material Grade | 31 |
FERRITE CORE, CYLINDRICAL, 300 OHM/100MHZ, 300MHZ | element14 |
Ferrite Core, Cylindrical, 300 Ohm/100Mhz, 300Mhz | Newark Electronics |
FERRITE CORE, CYLINDRICAL, 300 OHM | Farnell |
2631540002 EMI suppression bead,300ohm | RS |
Where can I find additional details, specifications and documents for a 2631540002?
Additional datasheets, footprints and schematics for 2631540002 are listed on our Part Details page. You can also find images and similar parts to 2631540002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2631540002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2631540002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2631540002 fall under?
The 2631540002 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 2631540002 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2631540002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2631540002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2631540002 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Richardson RFPD have stock available or on a lead time for 2631540002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2631540002 often in real-time on the comparison pages.
What if I can't find stock of 2631540002?
You can fill out our help required form which you can use to request a quote for 2631540002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.